Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4300CHEB

Description
2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4300CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300CHEB-ND
Through Hole Resistors CMF552K4300CHEB-ND
2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.43K OHM 1/2W .25% AXIAL - CMF552K4300CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .25% AXIAL
CMF552K4300CHEB
RES 2.43K OHM 1/2W .25% AXIAL CMF552K4300CHEB
RES 2.43Kohm 1/2W .25% AXIAL

RES 2.43Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 2.43K .25% T-2 Eb E3 Vishay - 68P2997 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43K .25% T-2 Eb E3 Vishay
68P2997
Cmf-55 2.43K .25% T-2 Eb E3 Vishay 68P2997
CMF-55 2.43K .25% T-2 EB e3

CMF-55 2.43K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300CHEB-ND CMF552K4300CHEB 68P2997
Product Name Through Hole Resistors RES 2.43K OHM 1/2W .25% AXIAL Cmf-55 2.43K .25% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers