Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .1% AXIAL CMF552K4300BHEB

Description
RES 2.43Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .1% AXIAL - CMF552K4300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .1% AXIAL
CMF552K4300BHEB
RES 2.43K OHM 1/2W .1% AXIAL CMF552K4300BHEB
RES 2.43Kohm 1/2W .1% AXIAL

RES 2.43Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300BHEB-ND
Through Hole Resistors CMF552K4300BHEB-ND
2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.43K .1% T-2 Eb E3 Vishay - 68P2994 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43K .1% T-2 Eb E3 Vishay
68P2994
Cmf-55 2.43K .1% T-2 Eb E3 Vishay 68P2994
CMF-55 2.43K .1% T-2 EB e3

CMF-55 2.43K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300BHEB CMF552K4300BHEB-ND 68P2994
Product Name RES 2.43K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.43K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details