Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .1% AXIAL CMF552K4300BEEA

Description
RES 2.43Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .1% AXIAL - CMF552K4300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .1% AXIAL
CMF552K4300BEEA
RES 2.43K OHM 1/2W .1% AXIAL CMF552K4300BEEA
RES 2.43Kohm 1/2W .1% AXIAL

RES 2.43Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300BEEA-ND
Through Hole Resistors CMF552K4300BEEA-ND
2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.43K .1% T-9 Ea E3 Vishay - 68P2991 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43K .1% T-9 Ea E3 Vishay
68P2991
Cmf-55 2.43K .1% T-9 Ea E3 Vishay 68P2991
CMF-55 2.43K .1% T-9 EA e3

CMF-55 2.43K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300BEEA CMF552K4300BEEA-ND 68P2991
Product Name RES 2.43K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.43K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details