Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4240FKBF

Description
2.424 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.424 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4240FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4240FKBF-ND
Through Hole Resistors CMF552K4240FKBF-ND
2.424 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.424 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.424K OHM 1/2W 1% AXIAL - CMF552K4240FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.424K OHM 1/2W 1% AXIAL
CMF552K4240FKBF
RES 2.424K OHM 1/2W 1% AXIAL CMF552K4240FKBF
RES 2.424Kohm 1/2W 1% AXIAL

RES 2.424Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.424K 1% T-1 B14 Vishay - 68P2990 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.424K 1% T-1 B14 Vishay
68P2990
Cmf-55 2.424K 1% T-1 B14 Vishay 68P2990
CMF-55 2.424K 1% T-1 B14

CMF-55 2.424K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4240FKBF-ND CMF552K4240FKBF 68P2990
Product Name Through Hole Resistors RES 2.424K OHM 1/2W 1% AXIAL Cmf-55 2.424K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details