Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 5% AXIAL CMF552K4000JKEK

Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 5% AXIAL - CMF552K4000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 5% AXIAL
CMF552K4000JKEK
RES 2.4K OHM 1/2W 5% AXIAL CMF552K4000JKEK
RES 2.4Kohm 1/2W 5% AXIAL

RES 2.4Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000JKEK-ND
Through Hole Resistors CMF552K4000JKEK-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.4K 5% T-1 Ek E3 Vishay - 68P2987 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4K 5% T-1 Ek E3 Vishay
68P2987
Cmf-55 2.4K 5% T-1 Ek E3 Vishay 68P2987
CMF-55 2.4K 5% T-1 EK e3

CMF-55 2.4K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000JKEK CMF552K4000JKEK-ND 68P2987
Product Name RES 2.4K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2.4K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers