Vishay Precision Group Metal Film Resistors - CMF552K4000FKWF70

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K4000FKWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4000FKWF70
Metal Film Resistors - CMF552K4000FKWF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 2.4K 1% T-1 Re5 Vishay - 68P2986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.4K 1% T-1 Re5 Vishay
68P2986
Cmf-55-70 2.4K 1% T-1 Re5 Vishay 68P2986
CMF-55-70 2.4K 1% T-1 RE5

CMF-55-70 2.4K 1% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K4000FKWF70 68P2986
Product Name Metal Film Resistors - Cmf-55-70 2.4K 1% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers