Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 1% AXIAL CMF552K4000FKRE70

Description
RES 2.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 1% AXIAL - CMF552K4000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 1% AXIAL
CMF552K4000FKRE70
RES 2.4K OHM 1/2W 1% AXIAL CMF552K4000FKRE70
RES 2.4Kohm 1/2W 1% AXIAL

RES 2.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000FKRE70-ND
Through Hole Resistors CMF552K4000FKRE70-ND
2.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.4K 1% T-1 R36 Vishay - 68P2982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.4K 1% T-1 R36 Vishay
68P2982
Cmf-55-70 2.4K 1% T-1 R36 Vishay 68P2982
CMF-55-70 2.4K 1% T-1 R36

CMF-55-70 2.4K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000FKRE70 CMF552K4000FKRE70-ND 68P2982
Product Name RES 2.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.4K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details