Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 1% AXIAL CMF552K4000FKR670

Description
RES 2.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 1% AXIAL - CMF552K4000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 1% AXIAL
CMF552K4000FKR670
RES 2.4K OHM 1/2W 1% AXIAL CMF552K4000FKR670
RES 2.4Kohm 1/2W 1% AXIAL

RES 2.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000FKR670-ND
Through Hole Resistors CMF552K4000FKR670-ND
2.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.4K 1% T-1 Re6 Vishay - 68P2983 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.4K 1% T-1 Re6 Vishay
68P2983
Cmf-55-70 2.4K 1% T-1 Re6 Vishay 68P2983
CMF-55-70 2.4K 1% T-1 RE6

CMF-55-70 2.4K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000FKR670 CMF552K4000FKR670-ND 68P2983
Product Name RES 2.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.4K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details