Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 1% AXIAL CMF552K4000FHR6

Description
RES 2.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 1% AXIAL - CMF552K4000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 1% AXIAL
CMF552K4000FHR6
RES 2.4K OHM 1/2W 1% AXIAL CMF552K4000FHR6
RES 2.4Kohm 1/2W 1% AXIAL

RES 2.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000FHR6-ND
Through Hole Resistors CMF552K4000FHR6-ND
2.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0004
Resistor,metal Film,24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0004
Resistor,Metal Film,24KOhms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000FHR6 CMF552K4000FHR6-ND 41C0004
Product Name RES 2.4K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,24Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers