Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4000DHR6

Description
RES 2.4K OHM 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.4K OHM 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF552K4000DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K4000DHR6CT-ND
Through Hole Resistors 541-CMF552K4000DHR6CT-ND
RES 2.4K OHM 1/2W .5% AXIAL

RES 2.4K OHM 1/2W .5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF552K4000DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K4000DHR6TR-ND
Through Hole Resistors 541-CMF552K4000DHR6TR-ND
2.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K4000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4000DHR6
Metal Film Resistors - CMF552K4000DHR6
Metal Film Resistors - Through Hole 1/4watt 2.4Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 2.4Kohms .5%

Supplier's Site
2W Resistor - 53-CMF552K4000DHR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.4K OHM 1/2W .5% AXIAL Product overview: CMF552K4000DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K4000DHR6 can be used for catalog matching and distributor lookup.

RES 2.4K OHM 1/2W .5% AXIAL Product overview: CMF552K4000DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K4000DHR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 2.4K .5% T-2 Re6 Vishay - 68P2976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4K .5% T-2 Re6 Vishay
68P2976
Cmf-55 2.4K .5% T-2 Re6 Vishay 68P2976
CMF-55 2.4K .5% T-2 RE6

CMF-55 2.4K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF552K4000DHR6CT-ND CMF552K4000DHR6 53-CMF552K4000DHR6 68P2976
Product Name Through Hole Resistors Metal Film Resistors - 2W Resistor Cmf-55 2.4K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details