Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W .1% AXIAL CMF552K4000BHR6

Description
RES 2.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W .1% AXIAL - CMF552K4000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W .1% AXIAL
CMF552K4000BHR6
RES 2.4K OHM 1/2W .1% AXIAL CMF552K4000BHR6
RES 2.4Kohm 1/2W .1% AXIAL

RES 2.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000BHR6-ND
Through Hole Resistors CMF552K4000BHR6-ND
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9998
Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9998
Resistor,Metal Film,24KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000BHR6 CMF552K4000BHR6-ND 40C9998
Product Name RES 2.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers