Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4000BHEK

Description
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000BHEK-ND
Through Hole Resistors CMF552K4000BHEK-ND
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/2W .1% AXIAL - CMF552K4000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W .1% AXIAL
CMF552K4000BHEK
RES 2.4K OHM 1/2W .1% AXIAL CMF552K4000BHEK
RES 2.4Kohm 1/2W .1% AXIAL

RES 2.4Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 2.4K .1% T-2 Ek E3 Vishay - 68P2974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4K .1% T-2 Ek E3 Vishay
68P2974
Cmf-55 2.4K .1% T-2 Ek E3 Vishay 68P2974
CMF-55 2.4K .1% T-2 EK e3

CMF-55 2.4K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000BHEK-ND CMF552K4000BHEK 68P2974
Product Name Through Hole Resistors RES 2.4K OHM 1/2W .1% AXIAL Cmf-55 2.4K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details