Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W .1% AXIAL CMF552K4000BERE

Description
RES 2.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W .1% AXIAL - CMF552K4000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W .1% AXIAL
CMF552K4000BERE
RES 2.4K OHM 1/2W .1% AXIAL CMF552K4000BERE
RES 2.4Kohm 1/2W .1% AXIAL

RES 2.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000BERE-ND
Through Hole Resistors CMF552K4000BERE-ND
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K4000BERE CMF552K4000BERE-ND
Product Name RES 2.4K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details