Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4000BER6

Description
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4000BER6-ND
Through Hole Resistors CMF552K4000BER6-ND
2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/2W .1% AXIAL - CMF552K4000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W .1% AXIAL
CMF552K4000BER6
RES 2.4K OHM 1/2W .1% AXIAL CMF552K4000BER6
RES 2.4Kohm 1/2W .1% AXIAL

RES 2.4Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9993
Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9993
Resistor,Metal Film,24KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,24KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4000BER6-ND CMF552K4000BER6 40C9993
Product Name Through Hole Resistors RES 2.4K OHM 1/2W .1% AXIAL Resistor,metal Film,24Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details