Vishay Intertechnology, Inc. RES 2.381K OHM 1/2W 0.25% AXIAL CMF552K3810CHEK

Description
RES 2.381Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 2.381Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.381K OHM 1/2W 0.25% AXIAL - CMF552K3810CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.381K OHM 1/2W 0.25% AXIAL
CMF552K3810CHEK
RES 2.381K OHM 1/2W 0.25% AXIAL CMF552K3810CHEK
RES 2.381Kohm 1/2W 0.25% AXIAL

RES 2.381Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3810CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3810CHEK-ND
Through Hole Resistors CMF552K3810CHEK-ND
2.381 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.381 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.381K .25% T-2 Ek E3 Vishay - 68P2970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.381K .25% T-2 Ek E3 Vishay
68P2970
Cmf-55 2.381K .25% T-2 Ek E3 Vishay 68P2970
CMF-55 2.381K .25% T-2 EK e3

CMF-55 2.381K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3810CHEK CMF552K3810CHEK-ND 68P2970
Product Name RES 2.381K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 2.381K .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2381 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details