Vishay Intertechnology, Inc. RES 2.381K OHM 1/2W 0.25% AXIAL CMF552K3810CHBF

Description
RES 2.381Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 2.381Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.381K OHM 1/2W 0.25% AXIAL - CMF552K3810CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.381K OHM 1/2W 0.25% AXIAL
CMF552K3810CHBF
RES 2.381K OHM 1/2W 0.25% AXIAL CMF552K3810CHBF
RES 2.381Kohm 1/2W 0.25% AXIAL

RES 2.381Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3810CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3810CHBF-ND
Through Hole Resistors CMF552K3810CHBF-ND
2.381 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.381 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-55 2.381K .25% T-2 B14 Vishay - 11J0794 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55 2.381K .25% T-2 B14 Vishay
11J0794
Resistors, Cmf-55 2.381K .25% T-2 B14 Vishay 11J0794
RESISTORS, CMF-55 2.381K .25% T-2 B14

RESISTORS, CMF-55 2.381K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3810CHBF CMF552K3810CHBF-ND 11J0794
Product Name RES 2.381K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistors, Cmf-55 2.381K .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2381 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details