Vishay Intertechnology, Inc. RES 2.38K OHM 1/2W 1% AXIAL CMF552K3800FKEK

Description
RES 2.38Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.38Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.38K OHM 1/2W 1% AXIAL - CMF552K3800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.38K OHM 1/2W 1% AXIAL
CMF552K3800FKEK
RES 2.38K OHM 1/2W 1% AXIAL CMF552K3800FKEK
RES 2.38Kohm 1/2W 1% AXIAL

RES 2.38Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3800FKEK-ND
Through Hole Resistors CMF552K3800FKEK-ND
2.38 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.38 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.38K 1% T-1 Ek E3 Vishay - 48P6231 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.38K 1% T-1 Ek E3 Vishay
48P6231
Cmf-55 2.38K 1% T-1 Ek E3 Vishay 48P6231
CMF-55 2.38K 1% T-1 EK e3

CMF-55 2.38K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3800FKEK CMF552K3800FKEK-ND 48P6231
Product Name RES 2.38K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.38K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2380 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details