Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHRE

Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W .5% AXIAL - CMF552K3700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W .5% AXIAL
CMF552K3700DHRE
RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHRE
RES 2.37Kohm 1/2W .5% AXIAL

RES 2.37Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3700DHRE-ND
Through Hole Resistors CMF552K3700DHRE-ND
2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.37K .5% T-2 R36 Vishay - 68P2958 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.37K .5% T-2 R36 Vishay
68P2958
Cmf-55 2.37K .5% T-2 R36 Vishay 68P2958
CMF-55 2.37K .5% T-2 R36

CMF-55 2.37K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3700DHRE CMF552K3700DHRE-ND 68P2958
Product Name RES 2.37K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 2.37K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details