Vishay Intertechnology, Inc. Through Hole Resistors CMF552K3700DHBF

Description
2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K3700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3700DHBF-ND
Through Hole Resistors CMF552K3700DHBF-ND
2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K3700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K3700DHBF
Metal Film Resistors - CMF552K3700DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9980
Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9980
Resistor,Metal Film,2.37KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.37KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3700DHBF-ND CMF552K3700DHBF 40C9980
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details