Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K3700BHBF

Description
Metal Film Resistors - Through Hole CMF-55 2.37K .1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.37K .1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K3700BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K3700BHBF
Metal Film Resistors - CMF552K3700BHBF
Metal Film Resistors - Through Hole CMF-55 2.37K .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 2.37K .1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF552K3700BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3700BHBF-ND
Through Hole Resistors CMF552K3700BHBF-ND
2.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.37K .1% T-2 B14 Vishay - 68P2955 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.37K .1% T-2 B14 Vishay
68P2955
Cmf-55 2.37K .1% T-2 B14 Vishay 68P2955
CMF-55 2.37K .1% T-2 B14

CMF-55 2.37K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3700BHBF CMF552K3700BHBF-ND 68P2955
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.37K .1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details