Vishay Intertechnology, Inc. Through Hole Resistors CMF552K3690CHBF

Description
2.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K3690CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3690CHBF-ND
Through Hole Resistors CMF552K3690CHBF-ND
2.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K3690CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K3690CHBF
Metal Film Resistors - CMF552K3690CHBF
Metal Film Resistors - Through Hole CMF-55 2.369K .25% T-2 B14

Metal Film Resistors - Through Hole CMF-55 2.369K .25% T-2 B14

Supplier's Site
Cmf-55 2.369K .25% T-2 B14 Vishay - 68P2954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.369K .25% T-2 B14 Vishay
68P2954
Cmf-55 2.369K .25% T-2 B14 Vishay 68P2954
CMF-55 2.369K .25% T-2 B14

CMF-55 2.369K .25% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3690CHBF-ND CMF552K3690CHBF 68P2954
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.369K .25% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers