Vishay Intertechnology, Inc. Through Hole Resistors CMF552K3400CHEK

Description
2.34 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.34 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K3400CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3400CHEK-ND
Through Hole Resistors CMF552K3400CHEK-ND
2.34 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.34 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.34K OHM 1/2W .25% AXIAL - CMF552K3400CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34K OHM 1/2W .25% AXIAL
CMF552K3400CHEK
RES 2.34K OHM 1/2W .25% AXIAL CMF552K3400CHEK
RES 2.34Kohm 1/2W .25% AXIAL

RES 2.34Kohm 1/2W .25% AXIAL

Supplier's Site
Resistor,metal Film,2.34Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 80K8241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.34Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
80K8241
Resistor,metal Film,2.34Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 80K8241
Resistor,Metal Film,2.34KOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.34KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3400CHEK-ND CMF552K3400CHEK 80K8241
Product Name Through Hole Resistors RES 2.34K OHM 1/2W .25% AXIAL Resistor,metal Film,2.34Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details