Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W 1% AXIAL CMF552K3200FKEB70

Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W 1% AXIAL - CMF552K3200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W 1% AXIAL
CMF552K3200FKEB70
RES 2.32K OHM 1/2W 1% AXIAL CMF552K3200FKEB70
RES 2.32Kohm 1/2W 1% AXIAL

RES 2.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3200FKEB70-ND
Through Hole Resistors CMF552K3200FKEB70-ND
2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.32K 1% T-1 Eb E3 Vishay - 68P2944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.32K 1% T-1 Eb E3 Vishay
68P2944
Cmf-55-70 2.32K 1% T-1 Eb E3 Vishay 68P2944
CMF-55-70 2.32K 1% T-1 EB e3

CMF-55-70 2.32K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3200FKEB70 CMF552K3200FKEB70-ND 68P2944
Product Name RES 2.32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.32K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details