Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W 1% AXIAL CMF552K3200FKBF

Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W 1% AXIAL - CMF552K3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W 1% AXIAL
CMF552K3200FKBF
RES 2.32K OHM 1/2W 1% AXIAL CMF552K3200FKBF
RES 2.32Kohm 1/2W 1% AXIAL

RES 2.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3200FKBF-ND
Through Hole Resistors CMF552K3200FKBF-ND
2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9977
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9977
Resistor,Metal Film,23.2KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,23.2KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3200FKBF CMF552K3200FKBF-ND 40C9977
Product Name RES 2.32K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers