Vishay Intertechnology, Inc. METAL FILM,1/8W,2.32K,.5%,50PPM,T/R CMF552K3200DHR6

Description
METAL FILM,1/8W,2.32K,.5%, 50PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,2.32K,.5%, 50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,2.32K,.5%,50PPM,T/R - CMF552K3200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,2.32K,.5%,50PPM,T/R
CMF552K3200DHR6
METAL FILM,1/8W,2.32K,.5%,50PPM,T/R CMF552K3200DHR6
METAL FILM,1/8W,2.32K,.5%, 50PPM,T/R

METAL FILM,1/8W,2.32K,.5%,50PPM,T/R

Supplier's Site
Through Hole Resistors - CMF552K3200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3200DHR6-ND
Through Hole Resistors CMF552K3200DHR6-ND
2.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K3200DHR6 CMF552K3200DHR6-ND
Product Name METAL FILM,1/8W,2.32K,.5%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details