Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W 0.5% AXIAL CMF552K3200DHEB

Description
RES 2.32Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W 0.5% AXIAL - CMF552K3200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W 0.5% AXIAL
CMF552K3200DHEB
RES 2.32K OHM 1/2W 0.5% AXIAL CMF552K3200DHEB
RES 2.32Kohm 1/2W 0.5% AXIAL

RES 2.32Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3200DHEB-ND
Through Hole Resistors CMF552K3200DHEB-ND
2.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.32K .5% T-2 Eb E3 Vishay - 68P2938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.32K .5% T-2 Eb E3 Vishay
68P2938
Cmf-55 2.32K .5% T-2 Eb E3 Vishay 68P2938
CMF-55 2.32K .5% T-2 EB e3

CMF-55 2.32K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3200DHEB CMF552K3200DHEB-ND 68P2938
Product Name RES 2.32K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 2.32K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details