Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W 0.5% AXIAL CMF552K3200DHBF

Description
RES 2.32Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W 0.5% AXIAL - CMF552K3200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W 0.5% AXIAL
CMF552K3200DHBF
RES 2.32K OHM 1/2W 0.5% AXIAL CMF552K3200DHBF
RES 2.32Kohm 1/2W 0.5% AXIAL

RES 2.32Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3200DHBF-ND
Through Hole Resistors CMF552K3200DHBF-ND
2.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9972
Resistor,metal Film,2.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9972
Resistor,Metal Film,2.32KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.32KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3200DHBF CMF552K3200DHBF-ND 40C9972
Product Name RES 2.32K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,2.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details