Vishay Intertechnology, Inc. RES 2.26K OHM 1% 50PPM 1/2W CMF552K2600FHEB

Description
RES 2.26Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.26Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1% 50PPM 1/2W - CMF552K2600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1% 50PPM 1/2W
CMF552K2600FHEB
RES 2.26K OHM 1% 50PPM 1/2W CMF552K2600FHEB
RES 2.26Kohm 1% 50PPM 1/2W

RES 2.26Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.26KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.26KHFTR-ND
Through Hole Resistors CMF2.26KHFTR-ND
2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.26KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.26KHFCT-ND
Through Hole Resistors CMF2.26KHFCT-ND
2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K2600FHEB CMF2.26KHFTR-ND
Product Name RES 2.26K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers