Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K2600BHR6

Description
Metal Film Resistors - Through Hole 2.26Kohm .1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.26Kohm .1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K2600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2600BHR6
Metal Film Resistors - CMF552K2600BHR6
Metal Film Resistors - Through Hole 2.26Kohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 2.26Kohm .1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF552K2600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2600BHR6-ND
Through Hole Resistors CMF552K2600BHR6-ND
2.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C9958
Resistor,metal Film,22.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C9958
Resistor,Metal Film,22.6KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2600BHR6 CMF552K2600BHR6-ND 40C9958
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details