Vishay Intertechnology, Inc. RES 2.26K OHM 1/2W 0.1% AXIAL CMF552K2600BHEB

Description
RES 2.26Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/2W 0.1% AXIAL - CMF552K2600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/2W 0.1% AXIAL
CMF552K2600BHEB
RES 2.26K OHM 1/2W 0.1% AXIAL CMF552K2600BHEB
RES 2.26Kohm 1/2W 0.1% AXIAL

RES 2.26Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2600BHEB-ND
Through Hole Resistors CMF552K2600BHEB-ND
2.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K2600BHEB CMF552K2600BHEB-ND
Product Name RES 2.26K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details