Vishay Intertechnology, Inc. RES 2.258K OHM 1/2W 0.1% AXIAL CMF552K2580BEBF

Description
RES 2.258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.258K OHM 1/2W 0.1% AXIAL - CMF552K2580BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.258K OHM 1/2W 0.1% AXIAL
CMF552K2580BEBF
RES 2.258K OHM 1/2W 0.1% AXIAL CMF552K2580BEBF
RES 2.258Kohm 1/2W 0.1% AXIAL

RES 2.258Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2580BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2580BEBF-ND
Through Hole Resistors CMF552K2580BEBF-ND
2.258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.258K .1% T-9 B14 Vishay - 68P2917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.258K .1% T-9 B14 Vishay
68P2917
Cmf-55 2.258K .1% T-9 B14 Vishay 68P2917
CMF-55 2.258K .1% T-9 B14

CMF-55 2.258K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2580BEBF CMF552K2580BEBF-ND 68P2917
Product Name RES 2.258K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.258K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2258 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers