Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2300BHEK

Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2300BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2300BHEK-ND
Through Hole Resistors CMF552K2300BHEK-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.23K OHM 1/2W 0.1% AXIAL - CMF552K2300BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/2W 0.1% AXIAL
CMF552K2300BHEK
RES 2.23K OHM 1/2W 0.1% AXIAL CMF552K2300BHEK
RES 2.23Kohm 1/2W 0.1% AXIAL

RES 2.23Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.23K .1% T-2 Ek E3 Vishay - 68P2916 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.23K .1% T-2 Ek E3 Vishay
68P2916
Cmf-55 2.23K .1% T-2 Ek E3 Vishay 68P2916
CMF-55 2.23K .1% T-2 EK e3

CMF-55 2.23K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2300BHEK-ND CMF552K2300BHEK 68P2916
Product Name Through Hole Resistors RES 2.23K OHM 1/2W 0.1% AXIAL Cmf-55 2.23K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details