Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2300BHEB

Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.23KHCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.23KHCTR-ND
Through Hole Resistors CMF2.23KHCTR-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.23KHCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.23KHCCT-ND
Through Hole Resistors CMF2.23KHCCT-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K2300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2300BHEB
Metal Film Resistors - CMF552K2300BHEB
Metal Film Resistors - Through Hole 1/4watt 2.23Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 2.23Kohms 0.1%

Supplier's Site
Cmf-55 2.23K .1% T-2 Eb E3 Vishay - 68P2915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.23K .1% T-2 Eb E3 Vishay
68P2915
Cmf-55 2.23K .1% T-2 Eb E3 Vishay 68P2915
CMF-55 2.23K .1% T-2 EB e3

CMF-55 2.23K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.23KHCTR-ND CMF552K2300BHEB 68P2915
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.23K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details