Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2300BHBF

Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2300BHBF-ND
Through Hole Resistors CMF552K2300BHBF-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.23K OHM 1/2W 0.1% AXIAL - CMF552K2300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/2W 0.1% AXIAL
CMF552K2300BHBF
RES 2.23K OHM 1/2W 0.1% AXIAL CMF552K2300BHBF
RES 2.23Kohm 1/2W 0.1% AXIAL

RES 2.23Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.23K .1% T-2 B14 Vishay - 68P2914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.23K .1% T-2 B14 Vishay
68P2914
Cmf-55 2.23K .1% T-2 B14 Vishay 68P2914
CMF-55 2.23K .1% T-2 B14

CMF-55 2.23K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2300BHBF-ND CMF552K2300BHBF 68P2914
Product Name Through Hole Resistors RES 2.23K OHM 1/2W 0.1% AXIAL Cmf-55 2.23K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details