Vishay Intertechnology, Inc. RES 2.23K OHM 1/2W 0.1% AXIAL CMF552K2300BEEA

Description
RES 2.23Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.23Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23K OHM 1/2W 0.1% AXIAL - CMF552K2300BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/2W 0.1% AXIAL
CMF552K2300BEEA
RES 2.23K OHM 1/2W 0.1% AXIAL CMF552K2300BEEA
RES 2.23Kohm 1/2W 0.1% AXIAL

RES 2.23Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2300BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2300BEEA-ND
Through Hole Resistors CMF552K2300BEEA-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.23K .1% T-9 Ea E3 Vishay - 68P2912 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.23K .1% T-9 Ea E3 Vishay
68P2912
Cmf-55 2.23K .1% T-9 Ea E3 Vishay 68P2912
CMF-55 2.23K .1% T-9 EA e3

CMF-55 2.23K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2300BEEA CMF552K2300BEEA-ND 68P2912
Product Name RES 2.23K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.23K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details