Vishay Intertechnology, Inc. RES 2.23K OHM 1/2W 0.1% AXIAL CMF552K2300BEBF

Description
RES 2.23Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.23Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23K OHM 1/2W 0.1% AXIAL - CMF552K2300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/2W 0.1% AXIAL
CMF552K2300BEBF
RES 2.23K OHM 1/2W 0.1% AXIAL CMF552K2300BEBF
RES 2.23Kohm 1/2W 0.1% AXIAL

RES 2.23Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2300BEBF-ND
Through Hole Resistors CMF552K2300BEBF-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9947
Resistor,metal Film,22.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9947
Resistor,Metal Film,22.3KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,22.3KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2300BEBF CMF552K2300BEBF-ND 40C9947
Product Name RES 2.23K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,22.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details