Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W 1% AXIAL CMF552K2100FKEB39

Description
RES 2.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 1% AXIAL - CMF552K2100FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% AXIAL
CMF552K2100FKEB39
RES 2.21K OHM 1/2W 1% AXIAL CMF552K2100FKEB39
RES 2.21Kohm 1/2W 1% AXIAL

RES 2.21Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2100FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100FKEB39-ND
Through Hole Resistors CMF552K2100FKEB39-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 2.21K 1% T-1 Eb E3 Vishay - 68P2902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 2.21K 1% T-1 Eb E3 Vishay
68P2902
Cmf-55-39 2.21K 1% T-1 Eb E3 Vishay 68P2902
CMF-55-39 2.21K 1% T-1 EB e3

CMF-55-39 2.21K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100FKEB39 CMF552K2100FKEB39-ND 68P2902
Product Name RES 2.21K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 2.21K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers