Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2100FHBF

Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100FHBF-ND
Through Hole Resistors CMF552K2100FHBF-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/2W 1% AXIAL - CMF552K2100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% AXIAL
CMF552K2100FHBF
RES 2.21K OHM 1/2W 1% AXIAL CMF552K2100FHBF
RES 2.21Kohm 1/2W 1% AXIAL

RES 2.21Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 95B9908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
95B9908
Resistor,metal Film,2.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 95B9908
Resistor,Metal Film,2.21KOhms,250WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,2.21KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100FHBF-ND CMF552K2100FHBF 95B9908
Product Name Through Hole Resistors RES 2.21K OHM 1/2W 1% AXIAL Resistor,metal Film,2.21Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details