Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2100DHR6

Description
2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF552K2100DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K2100DHR6CT-ND
Through Hole Resistors 541-CMF552K2100DHR6CT-ND
2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF552K2100DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K2100DHR6TR-ND
Through Hole Resistors 541-CMF552K2100DHR6TR-ND
2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/2W 0.5% AXIAL - CMF552K2100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 0.5% AXIAL
CMF552K2100DHR6
RES 2.21K OHM 1/2W 0.5% AXIAL CMF552K2100DHR6
RES 2.21Kohm 1/2W 0.5% AXIAL

RES 2.21Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9922
Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9922
Resistor,Metal Film,2.21KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.21KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF552K2100DHR6CT-ND CMF552K2100DHR6 40C9922
Product Name Through Hole Resistors RES 2.21K OHM 1/2W 0.5% AXIAL Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers