Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K2100DHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K2100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2100DHEK
Metal Film Resistors - CMF552K2100DHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K2100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100DHEK-ND
Through Hole Resistors CMF552K2100DHEK-ND
2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 51M5063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
51M5063
Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 51M5063
Resistor,Metal Film,2.21KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.21KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100DHEK CMF552K2100DHEK-ND 51M5063
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.21Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details