RES 2.21Kohm 1/2W 0.5% AXIAL
2.21 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF552K2100DHBF | CMF552K2100DHBF-ND |
| Product Name | RES 2.21K OHM 1/2W 0.5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2210 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor |