Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2100BERE

Description
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2100BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100BERE-ND
Through Hole Resistors CMF552K2100BERE-ND
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K2100BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2100BERE
Metal Film Resistors - CMF552K2100BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9915
Resistor,metal Film,2.21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9915
Resistor,Metal Film,2.21KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.21KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100BERE-ND CMF552K2100BERE 40C9915
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details