Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEEK

Description
RES 2.21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 0.1% AXIAL - CMF552K2100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 0.1% AXIAL
CMF552K2100BEEK
RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEEK
RES 2.21Kohm 1/2W 0.1% AXIAL

RES 2.21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100BEEK-ND
Through Hole Resistors CMF552K2100BEEK-ND
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.21K .1% T-9 Ek E3 Vishay - 68P2891 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21K .1% T-9 Ek E3 Vishay
68P2891
Cmf-55 2.21K .1% T-9 Ek E3 Vishay 68P2891
CMF-55 2.21K .1% T-9 EK e3

CMF-55 2.21K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100BEEK CMF552K2100BEEK-ND 68P2891
Product Name RES 2.21K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.21K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details