Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEEA

Description
RES 2.21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 0.1% AXIAL - CMF552K2100BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 0.1% AXIAL
CMF552K2100BEEA
RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEEA
RES 2.21Kohm 1/2W 0.1% AXIAL

RES 2.21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2100BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100BEEA-ND
Through Hole Resistors CMF552K2100BEEA-ND
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.21K .1% T-9 Ea E3 Vishay - 68P2889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21K .1% T-9 Ea E3 Vishay
68P2889
Cmf-55 2.21K .1% T-9 Ea E3 Vishay 68P2889
CMF-55 2.21K .1% T-9 EA e3

CMF-55 2.21K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100BEEA CMF552K2100BEEA-ND 68P2889
Product Name RES 2.21K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.21K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details