Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEBF70

Description
RES 2.21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 0.1% AXIAL - CMF552K2100BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 0.1% AXIAL
CMF552K2100BEBF70
RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEBF70
RES 2.21Kohm 1/2W 0.1% AXIAL

RES 2.21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2100BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100BEBF70-ND
Through Hole Resistors CMF552K2100BEBF70-ND
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.21K .1% T-9 B14 Vishay - 68P2888 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.21K .1% T-9 B14 Vishay
68P2888
Cmf-55-70 2.21K .1% T-9 B14 Vishay 68P2888
CMF-55-70 2.21K .1% T-9 B14

CMF-55-70 2.21K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100BEBF70 CMF552K2100BEBF70-ND 68P2888
Product Name RES 2.21K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 2.21K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details