Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K2100BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K2100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2100BEBF
Metal Film Resistors - CMF552K2100BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K2100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100BEBF-ND
Through Hole Resistors CMF552K2100BEBF-ND
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9914
Resistor,metal Film,22.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9914
Resistor,Metal Film,22.1KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,22.1KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100BEBF CMF552K2100BEBF-ND 40C9914
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.1Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details