Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K2000JKEA

Description
Metal Film Resistors - Through Hole CMF-55 2.2K 5% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.2K 5% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K2000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2000JKEA
Metal Film Resistors - CMF552K2000JKEA
Metal Film Resistors - Through Hole CMF-55 2.2K 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 2.2K 5% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF552K2000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000JKEA-ND
Through Hole Resistors CMF552K2000JKEA-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2K 5% T-1 Ea E3 Vishay - 68P2878 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K 5% T-1 Ea E3 Vishay
68P2878
Cmf-55 2.2K 5% T-1 Ea E3 Vishay 68P2878
CMF-55 2.2K 5% T-1 EA e3

CMF-55 2.2K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000JKEA CMF552K2000JKEA-ND 68P2878
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.2K 5% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers