Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 1% AXIAL CMF552K2000FKEA70

Description
RES 2.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 1% AXIAL - CMF552K2000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 1% AXIAL
CMF552K2000FKEA70
RES 2.2K OHM 1/2W 1% AXIAL CMF552K2000FKEA70
RES 2.2Kohm 1/2W 1% AXIAL

RES 2.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000FKEA70-ND
Through Hole Resistors CMF552K2000FKEA70-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.2K 1% T-1 Ea E3 Vishay - 68P2870 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.2K 1% T-1 Ea E3 Vishay
68P2870
Cmf-55-70 2.2K 1% T-1 Ea E3 Vishay 68P2870
CMF-55-70 2.2K 1% T-1 EA e3

CMF-55-70 2.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000FKEA70 CMF552K2000FKEA70-ND 68P2870
Product Name RES 2.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details