Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2000FHBF

Description
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000FHBF-ND
Through Hole Resistors CMF552K2000FHBF-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1/2W 1% AXIAL - CMF552K2000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 1% AXIAL
CMF552K2000FHBF
RES 2.2K OHM 1/2W 1% AXIAL CMF552K2000FHBF
RES 2.2Kohm 1/2W 1% AXIAL

RES 2.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay - 40C9906 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay
40C9906
Cmf55, 2.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay 40C9906
CMF55, 2.2 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No

CMF55, 2.2 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000FHBF-ND CMF552K2000FHBF 40C9906
Product Name Through Hole Resistors RES 2.2K OHM 1/2W 1% AXIAL Cmf55, 2.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers