Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 1% AXIAL CMF552K2000FEBF

Description
RES 2.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 1% AXIAL - CMF552K2000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 1% AXIAL
CMF552K2000FEBF
RES 2.2K OHM 1/2W 1% AXIAL CMF552K2000FEBF
RES 2.2Kohm 1/2W 1% AXIAL

RES 2.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000FEBF-ND
Through Hole Resistors CMF552K2000FEBF-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.2 Kohm, +/1 Percent, 25 Ppm Vishay - 40C9900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.2 Kohm, +/1 Percent, 25 Ppm Vishay
40C9900
Cmf55, 2.2 Kohm, +/1 Percent, 25 Ppm Vishay 40C9900
CMF55, 2.2 kOhm, +/- 1 Percent, 25 ppm

CMF55, 2.2 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000FEBF CMF552K2000FEBF-ND 40C9900
Product Name RES 2.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.2 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details